HellermannTyton Cable Grommets 251-10509 G51PE-PE-NA

Description
FLEXIFORM EDGE PROTECTOR
Request a Quote
Description
FLEXIFORM EDGE PROTECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879194
Cable Grommets 1879194
FLEXIFORM EDGE PROTECTOR

FLEXIFORM EDGE PROTECTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879194
Product Name Cable Grommets
Groove Width 0.1890 to 0.2638 inch (4.8 to 6.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details