HellermannTyton Wire Ducts, Raceways 184-21001

Description
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 184-21001-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
184-21001-ND
Wire Ducts, Raceways 184-21001-ND
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Buy Now Datasheet
Duct; 2 in.; 1 in.; Gray; adhesive backing - 70162828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Duct; 2 in.; 1 in.; Gray; adhesive backing
70162828
Duct; 2 in.; 1 in.; Gray; adhesive backing 70162828
High density slotted wall duct comes with narrow fingers, equaling a 2-to-1 finger ratio compared to standard slotted wiring duct. Narrow fingers reduce fanning of the wires to the terminal blocks. Compact designs and components are more easily accommodated with the high density duct's 2-to-1 finger ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in the bottom portion of the duct for easier installation. Mounting holes are uniform in size to the solid and slotted wall duct but are offered every 2 inches to accommodate compact designs and installations.

High density slotted wall duct comes with narrow fingers, equaling a 2-to-1 finger ratio compared to standard slotted wiring duct. Narrow fingers reduce fanning of the wires to the terminal blocks. Compact designs and components are more easily accommodated with the high density duct's 2-to-1 finger ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in the bottom portion of the duct for easier installation. Mounting holes are uniform in size to the solid and slotted wall duct but are offered every 2 inches to accommodate compact designs and installations.

Supplier's Site
Wiring Duct; Slotted, HD; 2 In.x 1 In. x 6 Ft.; Gray - 70163349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wiring Duct; Slotted, HD; 2 In.x 1 In. x 6 Ft.; Gray
70163349
Wiring Duct; Slotted, HD; 2 In.x 1 In. x 6 Ft.; Gray 70163349
High density slotted wall duct comes with narrow fingers, equaling a 2-to-1 finger ratio compared to standard slotted wiring duct. Narrow fingers reduce fanning of the wires to the terminal blocks. Compact designs and components are more easily accommodated with the high density duct's 2-to-1 finger ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in the bottom portion of the duct for easier installation. Mounting holes are uniform in size to the solid and slotted wall duct but are offered every 2 inches to accommodate compact designs and installations.

High density slotted wall duct comes with narrow fingers, equaling a 2-to-1 finger ratio compared to standard slotted wiring duct. Narrow fingers reduce fanning of the wires to the terminal blocks. Compact designs and components are more easily accommodated with the high density duct's 2-to-1 finger ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in the bottom portion of the duct for easier installation. Mounting holes are uniform in size to the solid and slotted wall duct but are offered every 2 inches to accommodate compact designs and installations.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts Wiring Ducts
Product Number 184-21001-ND 70162828 70163349
Product Name Wire Ducts, Raceways Duct; 2 in.; 1 in.; Gray; adhesive backing Wiring Duct; Slotted, HD; 2 In.x 1 In. x 6 Ft.; Gray
Wire Duct Style Slotted Slotless Slotted
Material Poly-Vinyl Chloride (PVC) Polyvinylchloride Polyvinylchloride
Colors Available Gray Gray Gray
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B25x60T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 1369116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details