HellermannTyton Wire Ducts, Raceways 181-35001

Description
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 181-35001-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
181-35001-ND
Wire Ducts, Raceways 181-35001-ND
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Duct; 3 in.; 5 in.; Black - 70162776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Duct; 3 in.; 5 in.; Black
70162776
Duct; 3 in.; 5 in.; Black 70162776
Black Slotted Duct, 3 in. Length, 5 in. Width Length 3 in.

Black Slotted Duct, 3 in. Length, 5 in. Width

  • Length 3 in.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 181-35001-ND 70162776
Product Name Wire Ducts, Raceways Duct; 3 in.; 5 in.; Black
Wire Duct Style Slotted Slotless
Material Poly-Vinyl Chloride (PVC) Polyvinylchloride
Colors Available Black Black
Standard Length 6 ft (1.83 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B130x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 1442143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details