HellermannTyton Wire Ducts, Raceways 181-33008

Description
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 181-33008-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
181-33008-ND
Wire Ducts, Raceways 181-33008-ND
Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct Black Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Duct; 3 in.; 3 in.; Black - 70162775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Duct; 3 in.; 3 in.; Black
70162775
Duct; 3 in.; 3 in.; Black 70162775
Black Slotted Duct, 3 in. Length, 3 in. Width Length 3 in.

Black Slotted Duct, 3 in. Length, 3 in. Width

  • Length 3 in.
Supplier's Site
Duct; 3 in.; 3 in.; Black - 70163763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Duct; 3 in.; 3 in.; Black
70163763
Duct; 3 in.; 3 in.; Black 70163763
Black Slotted Duct, 3 in. Length, 3 in. Width Length 3 in.

Black Slotted Duct, 3 in. Length, 3 in. Width

  • Length 3 in.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 181-33008-ND 70162775
Product Name Wire Ducts, Raceways Duct; 3 in.; 3 in.; Black
Wire Duct Style Slotted Slotless
Material Poly-Vinyl Chloride (PVC) Polyvinylchloride
Colors Available Black Black
Standard Length 6 ft (1.83 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B40x60S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 2339173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details