HellermannTyton Wire Ducts, Raceways 181-11017

Description
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 181-11017-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
181-11017-ND
Wire Ducts, Raceways 181-11017-ND
Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Wire Duct Gray Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Buy Now Datasheet
Duct; 1 in.; 1 in.; Gray; adhesive backing - 70162784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Duct; 1 in.; 1 in.; Gray; adhesive backing
70162784
Duct; 1 in.; 1 in.; Gray; adhesive backing 70162784
Slotted Gray Duct, 1 in. Length, 1 in. Width

Slotted Gray Duct, 1 in. Length, 1 in. Width

Supplier's Site
Wall Duct; PVC; Slotted; 6 ft.; 1 in.; 1 in.; Gray; adhesive backing - 70163114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Duct; PVC; Slotted; 6 ft.; 1 in.; 1 in.; Gray; adhesive backing
70163114
Wall Duct; PVC; Slotted; 6 ft.; 1 in.; 1 in.; Gray; adhesive backing 70163114
Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified Enhanced wire capacity helps maximize space within panels Smooth edges ensure the worker safety Cover is flush with the side of the duct for increased wire capacity Slotted wall duct is manufactured with two score lines Strong fingers prevent unwante Wiring duct efficiently routes and protects wire and cable. Manufactured from high impact, rigid PVC, includes solid, slotted and high density slotted styles.

Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified

  • Enhanced wire capacity helps maximize space within panels
  • Smooth edges ensure the worker safety
  • Cover is flush with the side of the duct for increased wire capacity
  • Slotted wall duct is manufactured with two score lines
  • Strong fingers prevent unwante
    Wiring duct efficiently routes and protects wire and cable. Manufactured from high impact, rigid PVC, includes solid, slotted and high density slotted styles.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts Wiring Ducts
Product Number 181-11017-ND 70162784 70163114
Product Name Wire Ducts, Raceways Duct; 1 in.; 1 in.; Gray; adhesive backing Wall Duct; PVC; Slotted; 6 ft.; 1 in.; 1 in.; Gray; adhesive backing
Wire Duct Style Slotted Slotless Slotted
Material Poly-Vinyl Chloride (PVC) Polyvinylchloride Polyvinylchloride
Colors Available Gray Gray Gray
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B25x100T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 2374055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details