HellermannTyton Sleeving, Flexible Braided, 4Mm, Red, 25M; Sleeving / Tubing Type Hellermanntyton 176-50027

Description
SLEEVING, FLEXIBLE BRAIDED, 4MM, RED, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PU (Polyurethane); Sleeving Colour:Red; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLEXIBLE BRAIDED, 4MM, RED, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PU (Polyurethane); Sleeving Colour:Red; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flexible Braided, 4Mm, Red, 25M; Sleeving / Tubing Type Hellermanntyton - 42M2545 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 4Mm, Red, 25M; Sleeving / Tubing Type Hellermanntyton
42M2545
Sleeving, Flexible Braided, 4Mm, Red, 25M; Sleeving / Tubing Type Hellermanntyton 42M2545
SLEEVING, FLEXIBLE BRAIDED, 4MM, RED, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PU (Polyurethane); Sleeving Colour:Red; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 4MM, RED, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PU (Polyurethane); Sleeving Colour:Red; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 42M2545
Product Name Sleeving, Flexible Braided, 4Mm, Red, 25M; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details