HellermannTyton Non-Shrinkable Sleeve, 3Mm, Brown; Sleeving / Tubing Type Hellermanntyton 172-02093

Description
NON-SHRINKABLE SLEEVE, 3MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 3MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 3Mm, Brown; Sleeving / Tubing Type Hellermanntyton - 09AJ7679 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 3Mm, Brown; Sleeving / Tubing Type Hellermanntyton
09AJ7679
Non-Shrinkable Sleeve, 3Mm, Brown; Sleeving / Tubing Type Hellermanntyton 09AJ7679
NON-SHRINKABLE SLEEVE, 3MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 3MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ7679
Product Name Non-Shrinkable Sleeve, 3Mm, Brown; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details