HellermannTyton Non-Shrinkable Sleeve, 2Mm, Brown; Sleeving / Tubing Type Hellermanntyton 172-02091

Description
NON-SHRINKABLE SLEEVE, 2MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 2MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 2Mm, Brown; Sleeving / Tubing Type Hellermanntyton - 09AJ7678 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 2Mm, Brown; Sleeving / Tubing Type Hellermanntyton
09AJ7678
Non-Shrinkable Sleeve, 2Mm, Brown; Sleeving / Tubing Type Hellermanntyton 09AJ7678
NON-SHRINKABLE SLEEVE, 2MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 2MM, BROWN; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Brown; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ7678
Product Name Non-Shrinkable Sleeve, 2Mm, Brown; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details