The product is a braided sleeving, specifically designed for bundling and protecting cables and wires in various applications, including HiFi systems and industrial environments. It is made from polyester (PET) and comes in a practical 10-meter dispenser box. The sleeving has an expansion rate of 3:1, accommodating bundle diameters ranging from 5 mm to 54 mm. It offers good resistance to abrasion and operates effectively within a temperature range of -50 °C to +150 °C, with intermittent exposure up to +220 °C. The melting point of the material is +250 °C. The product is available in black and is RoHS compliant.
Sleeve X 32.81' (10.00m) Black
SLEEVING, BRAID, 18-54MM, 10M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; Accessory Type:Braided RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 170-80350-ND | 24AJ3606 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Braid, 18-54Mm, 10M; Sleeving / Tubing Type Hellermanntyton |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |