HellermannTyton Spiral Wrap, Expandable Sleeving 170-80250

Description
Sleeve X 32.81' (10.00m) Black
Request a Quote Datasheet
Description
Sleeve X 32.81' (10.00m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 170-80250-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
170-80250-ND
Spiral Wrap, Expandable Sleeving 170-80250-ND
Sleeve X 32.81' (10.00m) Black

Sleeve X 32.81' (10.00m) Black

Buy Now Datasheet
Sleeving, Braid, 10-30Mm, 10M; Sleeving / Tubing Type Hellermanntyton - 24AJ3605 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, 10-30Mm, 10M; Sleeving / Tubing Type Hellermanntyton
24AJ3605
Sleeving, Braid, 10-30Mm, 10M; Sleeving / Tubing Type Hellermanntyton 24AJ3605
SLEEVING, BRAID, 10-30MM, 10M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; Accessory Type:Braided RoHS Compliant: Yes

SLEEVING, BRAID, 10-30MM, 10M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; Accessory Type:Braided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 170-80250-ND 24AJ3605
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Braid, 10-30Mm, 10M; Sleeving / Tubing Type Hellermanntyton
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details