HellermannTyton Spiral Wrap, Expandable Sleeving 170-80150

Description
Sleeve X 32.81' (10.00m) Black
Request a Quote Datasheet
Description
Sleeve X 32.81' (10.00m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 170-80150-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
170-80150-ND
Spiral Wrap, Expandable Sleeving 170-80150-ND
Sleeve X 32.81' (10.00m) Black

Sleeve X 32.81' (10.00m) Black

Buy Now Datasheet
Sleeving, Braid, 5-21Mm, 10M; Sleeving / Tubing Type Hellermanntyton - 73AC0035 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, 5-21Mm, 10M; Sleeving / Tubing Type Hellermanntyton
73AC0035
Sleeving, Braid, 5-21Mm, 10M; Sleeving / Tubing Type Hellermanntyton 73AC0035
SLEEVING, BRAID, 5-21MM, 10M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; Accessory Type:Braided RoHS Compliant: Yes

SLEEVING, BRAID, 5-21MM, 10M; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; Accessory Type:Braided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 170-80150-ND 73AC0035
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Braid, 5-21Mm, 10M; Sleeving / Tubing Type Hellermanntyton
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details