The helagiane flame retardant sleeves can be used whereever fire protection is important. Control cabinets, robotics and automatic equiment are all examples of the areas that can use the sleeving. It is also suitable for the railway vehicle manufacturing industry due to its conformity to DIN5510-2 and NFF-16 101.
Sturdy polyester material. Self extinguishing. Highly flexible. Abrasion resistance. High surface coverage
Sleeve Diameter = 8mm
Colour = Black with White
Material = PBT
Sleeve Length = 400m
Braided = Yes
Minimum Cable Diameter = 7mm
Maximum Cable Diameter = 13mm
Minimum Operating Temperature = -50°C
Maximum Operating Temperature = +150°C
RS Components, Ltd. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 8207013 |
Sleeving | Mesh / Braided Sleeving |