HellermannTyton Spiral Wrap, Expandable Sleeving - 170-03107 170-03107

Description
Manufacturer: HellermannTyton Win Source Part Number: 1057480-170-03107 Type: Sleeving Color: White Features: Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant Length: 75.00' (22.86m) Material Flammability Rating: UL VW-1 Material: Ethylene Chlorotrifluoroethyl ene (ECTFE), Plenum Rated Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -75°C to 150°C Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Gasoline Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) Diameter - Outside, Non-Expanded: 0.806" (20.47mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 1057480-170-03107 Type: Sleeving Color: White Features: Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant Length: 75.00' (22.86m) Material Flammability Rating: UL VW-1 Material: Ethylene Chlorotrifluoroethyl ene (ECTFE), Plenum Rated Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -75°C to 150°C Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Gasoline Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) Diameter - Outside, Non-Expanded: 0.806" (20.47mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - 170-03107
1057480-170-03107
Spiral Wrap, Expandable Sleeving - 170-03107 1057480-170-03107
Manufacturer: HellermannTyton Win Source Part Number: 1057480-170-03107 Type: Sleeving Color: White Features: Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant Length: 75.00' (22.86m) Material Flammability Rating: UL VW-1 Material: Ethylene Chlorotrifluoroethyl ene (ECTFE), Plenum Rated Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -75°C to 150°C Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Gasoline Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) Diameter - Outside, Non-Expanded: 0.806" (20.47mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: HellermannTyton
Win Source Part Number: 1057480-170-03107
Type: Sleeving
Color: White
Features: Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant
Length: 75.00' (22.86m)
Material Flammability Rating: UL VW-1
Material: Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated
Type Attributes: Expandable
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -75°C to 150°C
Heat Protection: Flame Retardant, Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Gasoline Resistant
Diameter - Inside, Non-Expanded: 0.750" (19.05mm)
Diameter - Inside, Expanded: 1.250" (31.75mm)
Diameter - Outside, Non-Expanded: 0.806" (20.47mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1057480-170-03107
Product Name Spiral Wrap, Expandable Sleeving - 170-03107
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/650-500 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 16.4 ft (50 dm)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details