HellermannTyton Spiral Wrap, Expandable Sleeving 170-03003

Description
Sleeve X 65.00' (19.81m) Black
Request a Quote Datasheet
Description
Sleeve X 65.00' (19.81m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 1436-1813-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1436-1813-ND
Spiral Wrap, Expandable Sleeving 1436-1813-ND
Sleeve X 65.00' (19.81m) Black

Sleeve X 65.00' (19.81m) Black

Buy Now Datasheet
PET EXPANDABLE BRAIDED SLEEVING - 70163413 - Allied Electronics, Inc.
Fort Worth, TX, USA
PET EXPANDABLE BRAIDED SLEEVING
70163413
PET EXPANDABLE BRAIDED SLEEVING 70163413
A general purpose and economical material for protecting cables, wires and hoses from cuts and abrasion. Resists most chemicals. Expands to fit easily over variety of shapes and diameter sizes. Flame Retardant material contains combustion inhibitor and is identified with white tracer thread.

A general purpose and economical material for protecting cables, wires and hoses from cuts and abrasion. Resists most chemicals. Expands to fit easily over variety of shapes and diameter sizes. Flame Retardant material contains combustion inhibitor and is identified with white tracer thread.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1436-1813-ND 70163413
Product Name Spiral Wrap, Expandable Sleeving PET EXPANDABLE BRAIDED SLEEVING
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details