Helagaine HEGWS is a heavy duty protective sleeving with excellent resistance to abrasion and tearing. The braided cable protective sleeving is highly flexible and easy to apply. HEGWS can also be used to protect hydraulic hoses, preventing injuries due to leaks emitting high pressure liquid jets.
Key Features. ⢠Excellent tear resistance. ⢠High abrasion resistance. ⢠Hydraulic hose optimum protection. ⢠Liquid jet injuries minimised. ⢠Fulfils the standards of Earth Moving Machinery EN ISO 3457 and Mechanical Vibration and Shock EN 1299
Sleeve Diameter = 20mm
Colour = Black
Material = Polyamide
Sleeve Length = 50m
Braided = Yes
Minimum Operating Temperature = -60°C
Maximum Operating Temperature = +125°C
Wall Thickness = 1.1mm
Series = Helagaine HEGWS
RS Components, Ltd. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 8299905 |
Sleeving | Mesh / Braided Sleeving |