HellermannTyton Spiral Wrap, Expandable Sleeving 169-60021

Description
"Slit Wrap 1.267"" (32.18mm) X 50.00' (15.24m) Black, Gray"
Request a Quote Datasheet
Description
"Slit Wrap 1.267"" (32.18mm) X 50.00' (15.24m) Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 1436-1226-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1436-1226-ND
Spiral Wrap, Expandable Sleeving 1436-1226-ND
"Slit Wrap 1.267"" (32.18mm) X 50.00' (15.24m) Black, Gray"

"Slit Wrap 1.267"" (32.18mm) X 50.00' (15.24m) Black, Gray"

Buy Now Datasheet
Slit Tubing, 26.92Mm, Blk/grey, 50 /box; Sleeving / Tubing Type Hellermanntyton - 75Y4493 - Newark, An Avnet Company
Chicago, IL, United States
Slit Tubing, 26.92Mm, Blk/grey, 50 /box; Sleeving / Tubing Type Hellermanntyton
75Y4493
Slit Tubing, 26.92Mm, Blk/grey, 50 /box; Sleeving / Tubing Type Hellermanntyton 75Y4493
SLIT TUBING, 26.92MM, BLK/GREY, 50 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:26.92mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLIT TUBING, 26.92MM, BLK/GREY, 50 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:26.92mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1436-1226-ND 75Y4493
Product Name Spiral Wrap, Expandable Sleeving Slit Tubing, 26.92Mm, Blk/grey, 50 /box; Sleeving / Tubing Type Hellermanntyton
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details