HellermannTyton Spiral Wrap, Expandable Sleeving 169-60020

Description
"Slit Wrap 0.950"" (24.13mm) X 100' (30.48m) Black, Gray"
Request a Quote Datasheet
Description
"Slit Wrap 0.950"" (24.13mm) X 100' (30.48m) Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 1436-1230-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1436-1230-ND
Spiral Wrap, Expandable Sleeving 1436-1230-ND
"Slit Wrap 0.950"" (24.13mm) X 100' (30.48m) Black, Gray"

"Slit Wrap 0.950"" (24.13mm) X 100' (30.48m) Black, Gray"

Buy Now Datasheet
Slit Tubing, 19.28Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton - 75Y4492 - Newark, An Avnet Company
Chicago, IL, United States
Slit Tubing, 19.28Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton
75Y4492
Slit Tubing, 19.28Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton 75Y4492
SLIT TUBING, 19.28MM, BLK/GREY, 100 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:19.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLIT TUBING, 19.28MM, BLK/GREY, 100 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:19.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
3/4 CONVOLUTED TUBING, SLIT, BLACK - 70163461 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/4 CONVOLUTED TUBING, SLIT, BLACK
70163461
3/4 CONVOLUTED TUBING, SLIT, BLACK 70163461
3/4 CONVOLUTED TUBING, SLIT, BLACK

3/4 CONVOLUTED TUBING, SLIT, BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1436-1230-ND 75Y4492 70163461
Product Name Spiral Wrap, Expandable Sleeving Slit Tubing, 19.28Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton 3/4 CONVOLUTED TUBING, SLIT, BLACK
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details