HellermannTyton 169-22750

Description
Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays. Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply Sleeve Diameter = 7.5mm Colour = Black Material = Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 7.5mm Maximum Cable Diameter = 15mm Minimum Operating Temperature = -65°C Maximum Operating Temperature = +95°C Wall Thickness = 1.3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 397764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays. Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply Sleeve Diameter = 7.5mm Colour = Black Material = Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 7.5mm Maximum Cable Diameter = 15mm Minimum Operating Temperature = -65°C Maximum Operating Temperature = +95°C Wall Thickness = 1.3mm

Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays.
Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply
Sleeve Diameter = 7.5mm
Colour = Black
Material = Chloroprene
Sleeve Length = 25mm
Expandable = Yes
Minimum Cable Diameter = 7.5mm
Maximum Cable Diameter = 15mm
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +95°C
Wall Thickness = 1.3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 397764
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 1.89 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Sleeve - VMPAC-ZAH-36 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details