HellermannTyton Custom Parts - Custom Parts (0 - A) - 167-00248 167-00248

Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169204-167-00248 Color: Grey Length: 10 m Ratings: IP68 Material: PVC Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169204-167-00248 Color: Grey Length: 10 m Ratings: IP68 Material: PVC Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 167-00248 - 1169204-167-00248 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 167-00248
1169204-167-00248
Custom Parts - Custom Parts (0 - A) - 167-00248 1169204-167-00248
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169204-167-00248 Color: Grey Length: 10 m Ratings: IP68 Material: PVC Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C

Manufacturer: HellermannTyton
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169204-167-00248
Color: Grey
Length: 10 m
Ratings: IP68
Material: PVC
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1169204-167-00248
Product Name Custom Parts - Custom Parts (0 - A) - 167-00248
Unlock Full Specs
to access all available technical data