HellermannTyton Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90305

Description
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight, 0.38
Chicago, IL, United States
Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5996
Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5996
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5996
Product Name Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Push-in X connector - QSMX-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details