HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90251

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.390"" (35.31mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.390"" (35.31mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90251-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90251-ND
Protective Hoses, Solid Tubing, Sleeving 166-90251-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.390"" (35.31mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.390"" (35.31mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 35.4Mm, Black; Sleeving / Tubing Type Hellermanntyton - 17AC5995 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 35.4Mm, Black; Sleeving / Tubing Type Hellermanntyton
17AC5995
Spiral Wrap Sleeve, 35.4Mm, Black; Sleeving / Tubing Type Hellermanntyton 17AC5995
SPIRAL WRAP SLEEVE, 35.4MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 35.4MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90251-ND 17AC5995
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 35.4Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -5 to 70 C (23 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details