HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90247

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.470"" (11.94mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.470"" (11.94mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90247-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90247-ND
Protective Hoses, Solid Tubing, Sleeving 166-90247-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.470"" (11.94mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.470"" (11.94mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton - 17AC5991 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton
17AC5991
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton 17AC5991
SPIRAL WRAP SLEEVE, 12MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 12MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90247-ND 17AC5991
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -5 to 70 C (23 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-175K-3/4-02-QB6IN-2-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details