HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90220

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.480"" (12.19mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.480"" (12.19mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90220-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90220-ND
Protective Hoses, Solid Tubing, Sleeving 166-90220-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.480"" (12.19mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.480"" (12.19mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton - 75Y4464 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton
75Y4464
Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton 75Y4464
SPIRAL WRAP SLEEVE, 12MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 12MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90220-ND 75Y4464
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 12Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-59-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2 inch (50.8 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details