HellermannTyton Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 166-90137

Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:59mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:59mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton - 75Y4418 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4418
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4418
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:59mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straight; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:59mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 75Y4418
Product Name Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
Size 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details