HellermannTyton Conduit Fitting, 180Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90135

Description
CONDUIT FITTING, 180DEG, 0.75" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:45mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180DEG, 0.75" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:45mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 0.75
Chicago, IL, United States
Conduit Fitting, 180Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4416
Conduit Fitting, 180Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4416
CONDUIT FITTING, 180DEG, 0.75" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:45mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 180DEG, 0.75" DIA, PA66; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:45mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4416
Product Name Conduit Fitting, 180Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - FBSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
DC Micro (M12) receptacle - 888D-F4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details