HellermannTyton Conduit Fitting, 90 Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90132

Description
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:113mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:113mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1.25
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4413
Conduit Fitting, 90 Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4413
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:113mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:113mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4413
Product Name Conduit Fitting, 90 Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details