HellermannTyton Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90131

Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:74mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:74mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4412
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4412
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:74mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:74mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4412
Product Name Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers