HellermannTyton Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90130

Description
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:63mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:63mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 0.75
Chicago, IL, United States
Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4411
Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4411
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:63mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:63mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4411
Product Name Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details