HellermannTyton Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90126

Description
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:70mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:70mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.75
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5989
Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5989
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:70mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:70mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5989
Product Name Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers