HellermannTyton Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90125

Description
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.5
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5988
Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5988
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5988
Product Name Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers