HellermannTyton Conduit Fitting, Straight, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90123

Description
CONDUIT FITTING, STRAIGHT, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight, 1.5
Chicago, IL, United States
Conduit Fitting, Straight, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4408
Conduit Fitting, Straight, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4408
CONDUIT FITTING, STRAIGHT, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT, 1.5" DIA, PA66; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4408
Product Name Conduit Fitting, Straight, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details