HellermannTyton Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90118

Description
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 0.38
Chicago, IL, United States
Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4403
Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4403
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4403
Product Name Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers