HellermannTyton Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90115

Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4400
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4400
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4400
Product Name Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details