HellermannTyton Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90114

Description
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:66mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:66mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 0.75
Chicago, IL, United States
Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4399
Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4399
CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:66mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

CONDUIT FITTING, 90 DEG, 0.75" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:66mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4399
Product Name Conduit Fitting, 90 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details