HellermannTyton Conduit Fitting, 180 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90108

Description
CONDUIT FITTING, 180 DEG, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180 DEG, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180 Deg, 1.5
Chicago, IL, United States
Conduit Fitting, 180 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4394
Conduit Fitting, 180 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4394
CONDUIT FITTING, 180 DEG, 1.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, 180 DEG, 1.5" DIA, PA66; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:67mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4394
Product Name Conduit Fitting, 180 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug socket with cable - SIM-M12-8GD-20-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details