HellermannTyton Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90104

Description
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180 Deg, 0.5
Chicago, IL, United States
Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4390
Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4390
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:44mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4390
Product Name Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details