HellermannTyton Conduit Fitting, 45 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90097

Description
CONDUIT FITTING, 45 DEG, 1.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:106mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 1.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:106mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 1.5
Chicago, IL, United States
Conduit Fitting, 45 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5986
Conduit Fitting, 45 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5986
CONDUIT FITTING, 45 DEG, 1.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:106mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 1.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:106mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5986
Product Name Conduit Fitting, 45 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers