HellermannTyton Conduit Fitting, 45 Deg, 3/4" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90095

Description
CONDUIT FITTING, 45 DEG, 3/4" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 3/4" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 3/4
Chicago, IL, United States
Conduit Fitting, 45 Deg, 3/4" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5984
Conduit Fitting, 45 Deg, 3/4" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5984
CONDUIT FITTING, 45 DEG, 3/4" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 3/4" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5984
Product Name Conduit Fitting, 45 Deg, 3/4" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details