HellermannTyton Wire & Cable Management 161-64414

Description
Helawrap, HWPP25, 1 (25mm) Dia, PP, Bla
Request a Quote
Description
Helawrap, HWPP25, 1 (25mm) Dia, PP, Bla
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 161-64414 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
161-64414
Wire & Cable Management 161-64414
Helawrap, HWPP25, 1 (25mm) Dia, PP, Bla

Helawrap, HWPP25, 1 (25mm) Dia, PP, Bla

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 161-64414
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details