HellermannTyton Cable Supports and Fasteners 161-64008

Description
"Cable Clip, U-Type Black Push In 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Black Push In 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 161-64008-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
161-64008-ND
Cable Supports and Fasteners 161-64008-ND
"Cable Clip, U-Type Black Push In 0.984"" (25.00mm)"

"Cable Clip, U-Type Black Push In 0.984"" (25.00mm)"

Buy Now Datasheet
Clip, Sleeving, 25Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton - 33P7033 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Sleeving, 25Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
33P7033
Clip, Sleeving, 25Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 33P7033
CLIP, SLEEVING, 25MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes

CLIP, SLEEVING, 25MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 161-64008-ND 33P7033
Product Name Cable Supports and Fasteners Clip, Sleeving, 25Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720840 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.187 inch (4.76 mm)
Material Steel; Rubber, Steel
View Details
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details