HellermannTyton Cable Ties and Cable Lacing - 157-00405 157-00405

Description
Manufacturer: HellermannTyton Win Source Part Number: 1101808-157-00405 Packaging: 300 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, UV Resistant Length: 1.308' (398.78mm) Mounting: Stud Mount Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 1101808-157-00405 Packaging: 300 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, UV Resistant Length: 1.308' (398.78mm) Mounting: Stud Mount Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 157-00405
1101808-157-00405
Cable Ties and Cable Lacing - 157-00405 1101808-157-00405
Manufacturer: HellermannTyton Win Source Part Number: 1101808-157-00405 Packaging: 300 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, UV Resistant Length: 1.308' (398.78mm) Mounting: Stud Mount Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 300

Manufacturer: HellermannTyton
Win Source Part Number: 1101808-157-00405
Packaging: 300 per Pkg
Color: Black
Features: Heat Stabilized, Impact Modified, UV Resistant
Length: 1.308' (398.78mm)
Mounting: Stud Mount
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.13" (104.90mm)
Tensile Strength: 120 lbs (54.43 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 300

Buy Now Datasheet
cable ties - 157-00405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
157-00405
cable ties 157-00405
Wide Strap Cable Tie with .38 Stud Moun

Wide Strap Cable Tie with .38 Stud Moun

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1101808-157-00405 157-00405
Product Name Cable Ties and Cable Lacing - 157-00405 cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details