HellermannTyton cable ties 157-00402

Description
Wide Strap Cable Tie with .25 Stud Moun
Request a Quote Datasheet
Description
Wide Strap Cable Tie with .25 Stud Moun
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable ties - 157-00402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
157-00402
cable ties 157-00402
Wide Strap Cable Tie with .25 Stud Moun

Wide Strap Cable Tie with .25 Stud Moun

Buy Now
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 157-00402
1101791-157-00402
Cable Ties and Cable Lacing - 157-00402 1101791-157-00402
Manufacturer: HellermannTyton Win Source Part Number: 1101791-157-00402 Packaging: 300 per Pkg Color: Black Features: Heat Stabilized, Impact Modified, UV Resistant Length: 1.308' (398.78mm) Mounting: Stud Mount Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 300

Manufacturer: HellermannTyton
Win Source Part Number: 1101791-157-00402
Packaging: 300 per Pkg
Color: Black
Features: Heat Stabilized, Impact Modified, UV Resistant
Length: 1.308' (398.78mm)
Mounting: Stud Mount
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.13" (104.90mm)
Tensile Strength: 120 lbs (54.43 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 300

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 157-00402 1101791-157-00402
Product Name cable ties Cable Ties and Cable Lacing - 157-00402
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers