HellermannTyton Cable Ties and Cable Lacing - 157-00140 157-00140

Description
Manufacturer: HellermannTyton Win Source Part Number: 907488-157-00140 Features: Standard, Locking Black 1.38" (35.00mm) 0.181" (4.60mm) 40 lbs (18.14 kg) Mounting: Push Mount, Fir Tree Part Status: Obsolete Categories: Cables ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 907488-157-00140 Features: Standard, Locking Black 1.38" (35.00mm) 0.181" (4.60mm) 40 lbs (18.14 kg) Mounting: Push Mount, Fir Tree Part Status: Obsolete Categories: Cables ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 157-00140
907488-157-00140
Cable Ties and Cable Lacing - 157-00140 907488-157-00140
Manufacturer: HellermannTyton Win Source Part Number: 907488-157-00140 Features: Standard, Locking Black 1.38" (35.00mm) 0.181" (4.60mm) 40 lbs (18.14 kg) Mounting: Push Mount, Fir Tree Part Status: Obsolete Categories: Cables ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable

Manufacturer: HellermannTyton
Win Source Part Number: 907488-157-00140
Features: Standard, Locking Black 1.38" (35.00mm) 0.181" (4.60mm) 40 lbs (18.14 kg)
Mounting: Push Mount, Fir Tree
Part Status: Obsolete
Categories: Cables
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable

Buy Now Datasheet
Cable Assembly - 482-157-00140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-157-00140
Cable Assembly 482-157-00140
CBL TIE LOCKING BLK 40LBS 6.57" Product overview: 157-00140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-157-00140 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 40LBS 6.57" Product overview: 157-00140 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-157-00140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 907488-157-00140 482-157-00140
Product Name Cable Ties and Cable Lacing - 157-00140 Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers