HellermannTyton cable ties 157-00036

Description
Wide Strap Cable Tie with 8mm Stud Mount
Request a Quote
Description
Wide Strap Cable Tie with 8mm Stud Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 157-00036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
157-00036
cable ties 157-00036
Wide Strap Cable Tie with 8mm Stud Mount

Wide Strap Cable Tie with 8mm Stud Mount

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 157-00036
Product Name cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details