HellermannTyton Cable Supports and Fasteners 156-02654

Description
"Cable Clamp, P-Type Black Adhesive 1.420"" ~ 2.000"" (36.07mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Adhesive 1.420"" ~ 2.000"" (36.07mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-156-02654-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-156-02654-ND
Cable Supports and Fasteners 1436-156-02654-ND
"Cable Clamp, P-Type Black Adhesive 1.420"" ~ 2.000"" (36.07mm ~ 50.80mm)"

"Cable Clamp, P-Type Black Adhesive 1.420"" ~ 2.000"" (36.07mm ~ 50.80mm)"

Buy Now Datasheet
HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 1.40
Chanhassen, MN, United States
HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 1.40" to 2.0"
21353
HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 1.40" to 2.0" 21353
The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws. HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp Category: Releasable Cable Clamps Manufacturer: HellermannTyton Easy release feature simplifies quick adjustments and maintenance 3M™ VHB™ adhesive on base creates an incredible bond with mounting surface One-piece ratchet closure allows for easy installation during pre or final assembly Integrated cable tie saddle allows attachment of additional bundle Adhesive base provides a nondestructive method of getting the job done and saves time in the process -40°F (-40°C) to 257°F (125°C) Impact modified, heat and UV stabilized PA66 provides long-term durability, indoors and out

The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws.

  • HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp
  • Category: Releasable Cable Clamps
  • Manufacturer: HellermannTyton
  • Easy release feature simplifies quick adjustments and maintenance
  • 3M™ VHB™ adhesive on base creates an incredible bond with mounting surface
  • One-piece ratchet closure allows for easy installation during pre or final assembly
  • Integrated cable tie saddle allows attachment of additional bundle
  • Adhesive base provides a nondestructive method of getting the job done and saves time in the process
  • -40°F (-40°C) to 257°F (125°C)
  • Impact modified, heat and UV stabilized PA66 provides long-term durability, indoors and out
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 1436-156-02654-ND 21353
Product Name Cable Supports and Fasteners HellermannTyton 156-02654 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 1.40" to 2.0"
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details