HellermannTyton Wire & Cable Management 156-02306

Description
MOC Clip to MOC Clip, 7 mm, 8 mm, PA66HI
Request a Quote
Description
MOC Clip to MOC Clip, 7 mm, 8 mm, PA66HI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-02306 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-02306
Wire & Cable Management 156-02306
MOC Clip to MOC Clip, 7 mm, 8 mm, PA66HI

MOC Clip to MOC Clip, 7 mm, 8 mm, PA66HI

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02306
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details