HellermannTyton Wire & Cable Management 156-02296

Description
MOC Clip to MOC Clip, 6 mm, 9 mm, PA66HI
Request a Quote
Description
MOC Clip to MOC Clip, 6 mm, 9 mm, PA66HI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-02296 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-02296
Wire & Cable Management 156-02296
MOC Clip to MOC Clip, 6 mm, 9 mm, PA66HI

MOC Clip to MOC Clip, 6 mm, 9 mm, PA66HI

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02296
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details