HellermannTyton Wire & Cable Management 156-02295

Description
MOC Clip to MOC Clip, 6 mm, 8 mm, PA66HI
Request a Quote
Description
MOC Clip to MOC Clip, 6 mm, 8 mm, PA66HI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-02295 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-02295
Wire & Cable Management 156-02295
MOC Clip to MOC Clip, 6 mm, 8 mm, PA66HI

MOC Clip to MOC Clip, 6 mm, 8 mm, PA66HI

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02295
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details