HellermannTyton cable ties 156-02248

Description
MOC Clip, 26 mm, Assembled to T50SVC Swi
Request a Quote
Description
MOC Clip, 26 mm, Assembled to T50SVC Swi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 156-02248 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
156-02248
cable ties 156-02248
MOC Clip, 26 mm, Assembled to T50SVC Swi

MOC Clip, 26 mm, Assembled to T50SVC Swi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02248
Product Name cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details