HellermannTyton cable ties 156-02228

Description
2-Piece Cable Tie & Edge Clip, 8.0 Long
Request a Quote
Description
2-Piece Cable Tie & Edge Clip, 8.0 Long
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 156-02228 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
156-02228
cable ties 156-02228
2-Piece Cable Tie & Edge Clip, 8.0 Long

2-Piece Cable Tie & Edge Clip, 8.0 Long

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02228
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details